EN
  • EN
  • DE

SST25VF080-20-4I-S2A

Part No SST25VF080-20-4I-S2A
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193236-SST25VF080-20-4I-S2A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF080-20-4I-S2A CAD Model

Description

Microchip Technology SST25VF080-20-4I-S2A Serial Flash Memory

The SST25VF080-20-4I-S2A is a high-performance 8 Mbit Serial Peripheral Interface (SPI) Flash memory product from the renowned manufacturer Microchip Technology. This device offers a flexible and reliable storage solution for a wide array of electronic applications, including embedded systems, mobile devices, and Internet of Things (IoT) products.

With its 8 Megabit (1 Megabyte) of memory space, the SST25VF080-20-4I-S2A provides ample room for boot code, firmware updates, or data logging tasks. It operates at a frequency of up to 20 MHz, enabling fast data transfer rates that are essential for systems requiring quick access to code or data.

The memory chip features a wide operating voltage range from 2.7V to 3.6V, making it versatile for various circuit designs and power requirements. Its industrial temperature range of -40°C to +85°C ensures reliable performance even in harsh environmental conditions, which is critical for industrial and automotive applications.

One of the key attributes of the SST25VF080-20-4I-S2A is its Serial Peripheral Interface (SPI) with a 4-bit multiplexed I/O (Quad I/O) interface. This allows for low pin-count and easy PCB layout, as well as the ability to scale up the performance without a significant increase in the number of signal lines. The Quad I/O protocol enhances the traditional SPI protocol by providing higher data throughput without a high increase in pin count.

Security is also a priority with the SST25VF080-20-4I-S2A, which features a software write protection mechanism. This ensures that the data stored on the device is safeguarded against accidental erasure or overwrite, which is particularly important for mission-critical applications where data integrity is paramount.

For designers and engineers, the SST25VF080-20-4I-S2A provides a reliable and efficient solution for non-volatile storage needs. Its compatibility with SPI protocol standards, coupled with Microchip's reputation for quality and support, makes this flash memory an excellent choice for both new designs and upgrades to existing systems.

Overall, the SST25VF080-20-4I-S2A from Microchip Technology represents a blend of performance, reliability, and versatility, making it an ideal choice for a multitude of applications that require robust and secure data storage.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess