EN
  • EN
  • DE

SST25VF032B-66-4I-S2AF

Part No SST25VF032B-66-4I-S2AF
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT 66MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Max Frequency 66MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128367-SST25VF032B-66-4I-S2AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF032B-66-4I-S2AF CAD Model

Description

Microchip Technology's SST25VF032B-66-4I-S2AF Serial Flash Memory

The SST25VF032B-66-4I-S2AF from Microchip Technology is a high-performance 32-Megabit Serial Peripheral Interface (SPI) Flash memory device designed to meet the rigorous demands of contemporary electronic applications. This compact and reliable memory module is an ideal solution for a wide range of applications, including digital cameras, digital audio players, data storage, and network equipment, among others.

With a memory size of 32 Mbits and a clock frequency of up to 66 MHz, this flash memory provides a fast and efficient data transfer rate. The device operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications. Its industrial temperature range of -40°C to +85°C ensures reliable performance under extreme conditions, catering to the needs of industrial-grade products.

One of the key features of the SST25VF032B-66-4I-S2AF is the support for SPI modes 0 and 3, which provides flexibility and compatibility with a broad range of microcontrollers and processors. Additionally, the device offers a fast erase and byte-program capabilities, enabling efficient updates and data management. The sector and block erase functions allow for easy modification of data without the need to erase the entire memory content.

The SST25VF032B-66-4I-S2AF is equipped with a flexible erase capability, including uniform 4 KByte sectors and 32 KByte and 64 KByte blocks, which can be very useful for applications that require data to be updated frequently. The device also features a write protection mechanism, which can be enabled to prevent accidental data loss or corruption.

For security-conscious applications, this flash memory provides a software write protection feature, allowing users to protect specific areas of the memory from unintended writes. The end-of-write detection feature, signaled by the BUSY status bit or the SO pin, ensures data integrity during write operations.

In summary, the SST25VF032B-66-4I-S2AF from Microchip Technology is a versatile and robust flash memory device that offers high-speed data transfer, low power consumption, and a wide range of features for secure and efficient data storage and management.

You May Also Be Interested in

Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6176 $50.4704
10+ $10.3530 $103.5300
15+ $10.0294 $150.4410
21+ $9.7059 $203.8239
27+ $9.3824 $253.3248
36+ $8.4118 $302.8248
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,558 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess