EN
  • EN
  • DE

SST25VF020A-25-4E-ZAE

Part No SST25VF020A-25-4E-ZAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT SPI 25MHZ 8CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 2Mb (256K x 8) SPI 25 MHz 8-CSP
Manufacturer Microchip Technology
Series SST25
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFBGA, CSPBGA
Case / Package 8-CSP
Family Name SST25VF020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897766-SST25VF020A-25-4E-ZAE
Ultra Librarian 3D Model Ultra Librarian SST25VF020A-25-4E-ZAE CAD Model

Description

Microchip Technology SST25VF020A-25-4E-ZAE

The SST25VF020A-25-4E-ZAE is a high-performance Serial Flash memory device manufactured by Microchip Technology, designed to offer a reliable and efficient storage solution for a variety of electronic applications. With a memory size of 2 Mbit, this device utilizes the popular SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple integration into most microcontroller-based systems.

Featuring a 25 MHz clock frequency, the SST25VF020A allows for rapid read and write operations, making it an ideal choice for applications that require fast data access and manipulation. The device operates within a voltage range of 2.7V to 3.6V, providing flexibility and compatibility with a wide range of electronic components and systems that require low power consumption.

One of the standout features of the SST25VF020A-25-4E-ZAE is its enhanced security with a 128-bit globally unique ID, which can be used for advanced protection of data and device authentication. This makes the memory component particularly suitable for applications where data security is paramount, such as in IoT devices, secure data storage, and industrial control systems.

The memory device comes in an 8-SOIC (0.209", 5.30mm Width) package, which is a standard footprint that allows for easy mounting on printed circuit boards (PCBs) and is suitable for both prototyping and mass production. The SST25VF020A also supports full command-set compatibility to the popular JEDEC standards, which ensures a high level of interoperability and ease of adoption in designs that previously used similar JEDEC-standard Flash memory.

Microchip Technology's commitment to quality and reliability is reflected in the SST25VF020A-25-4E-ZAE, with its robust design and proven endurance. This product is ideal for designers and engineers looking for a dependable non-volatile memory solution that can withstand the rigors of industrial temperatures and provide a long operational lifespan.

Overall, the SST25VF020A-25-4E-ZAE from Microchip Technology represents a blend of performance, reliability, and security, making it a top choice for a broad range of applications in the automotive, industrial, telecommunications, and consumer electronics sectors.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess