EN
  • EN
  • DE

SST25PF040CT-40E/MF18GVAO

Part No SST25PF040CT-40E/MF18GVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8WDFN / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST25
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST25PF040
Standard Package 2,000
MSL Level 1 (Unlimited)
HTSUS 8542.32.0071
Win Source Part Number 1254570-SST25PF040CT-40E/MF18GVAO
Ultra Librarian 3D Model Ultra Librarian SST25PF040CT-40E/MF18GVAO CAD Model

Description

Product Overview: SST25PF040CT-40E/MF18GVAO by Microchip Technology

The SST25PF040CT-40E/MF18GVAO is a high-performance serial flash memory device from the reputable manufacturer, Microchip Technology. This product is designed to offer a reliable and efficient storage solution for a variety of applications, ranging from embedded systems to general-purpose data storage.

With a storage capacity of 4 Mbit, this serial flash memory device provides ample space for firmware, configuration parameters, or any data that requires fast and reliable non-volatile storage. Its SPI (Serial Peripheral Interface) ensures a high-speed data transfer that can significantly improve the overall performance of the system it is integrated with.

The SST25PF040CT-40E/MF18GVAO operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications. This feature is particularly important in portable devices where power efficiency is critical. Additionally, the device boasts a flexible erase capability, with both sector and block erase options, allowing for efficient memory management and optimization of data storage.

The device's endurance and reliability are also noteworthy, as it is designed to withstand a minimum of 100,000 erase/write cycles and has a data retention period of at least 100 years. This durability makes it an excellent choice for applications where data integrity and longevity are paramount.

For ease of integration, the SST25PF040CT-40E/MF18GVAO comes in an 8-contact WDFN package. Its compact form factor is ideal for space-constrained applications. Furthermore, Microchip Technology provides comprehensive support and documentation for this product, ensuring that developers have all the necessary resources for a smooth implementation process.

In summary, the SST25PF040CT-40E/MF18GVAO from Microchip Technology is a robust and versatile serial flash memory device that offers a blend of performance, power efficiency, and reliability. Whether it's for storing critical system code or providing a dependable space for user data, this product stands as a solid choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess