EN
  • EN
  • DE

SST25PF040C-40I/MF18GVAO

Part No SST25PF040C-40I/MF18GVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8WDFN / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WDFN (5x6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST25PF040
Standard Package 98
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254566-SST25PF040C-40I/MF18GVAO
Ultra Librarian 3D Model Ultra Librarian SST25PF040C-40I/MF18GVAO CAD Model

Description

The SST25PF040C-40I/MF18GVAO is a high-performance, 4 Mbit Flash memory device from Microchip Technology, designed to provide reliable data storage and retrieval for a wide range of applications. This memory module operates with a supply voltage range from 2.7V to 3.6V, making it suitable for low-power applications in the industrial, computing, and consumer electronics sectors.

The device features a Serial Peripheral Interface (SPI) that allows for high-speed data transfer rates of up to 40 MHz, ensuring quick access to stored data. The SST25PF040C-40I/MF18GVAO also supports full command-set compatibility to the industry-standard SPI protocol, providing ease of integration into existing designs and systems.

With its sector-erase and block-erase capabilities, this flash memory can be efficiently managed, allowing for selective data erasure and flexibility in data management. The device's uniform 4 KByte sector architecture provides a convenient module for code and data storage applications.

The SST25PF040C-40I/MF18GVAO is engineered for reliability, featuring an endurance of 100,000 cycles and a data retention period of at least 100 years. These characteristics make it an ideal choice for applications that require long-term data integrity and stability.

The memory device comes in an 8-contact WDFN package, with a compact footprint that is suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures that the device can operate reliably in harsh environments.

In summary, the Microchip SST25PF040C-40I/MF18GVAO Flash memory is a robust, high-speed storage solution that combines performance, flexibility, and reliability. Its compatibility with the standard SPI interface, efficient management features, and long-term data retention make it a top choice for designers looking to incorporate solid-state memory into their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess