EN
  • EN
  • DE

SST25LF040A-33-4I-QAE

Part No SST25LF040A-33-4I-QAE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193206-SST25LF040A-33-4I-QAE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25LF040A-33-4I-QAE CAD Model

Description

Microchip Technology SST25LF040A-33-4I-QAE Flash Memory

The SST25LF040A-33-4I-QAE is a high-quality, 4 Mbit flash memory device from the renowned manufacturer Microchip Technology. This compact and efficient memory module is designed to meet the rigorous demands of modern electronic applications, providing a reliable and flexible storage solution for a variety of systems.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Performance: High-speed read frequencies of up to 33 MHz
  • Voltage Range: 2.7V to 3.6V operating voltage range, which is suitable for battery-operated and low-power applications
  • Endurance: Superior reliability with 100,000 erase/write cycles
  • Data Retention: Long-term data retention of a minimum of 20 years
  • Operating Temperature Range: Industrial grade with a temperature range of -40°C to +85°C
  • Packaging: Available in an 8-contact WSON (6x5mm) package
  • Security: Features software and hardware write protection, including lock-down and freeze options to prevent unauthorized changes

The SST25LF040A-33-4I-QAE is designed with a focus on ease-of-use, featuring a simple instruction set and a flexible SPI interface that allows for easy integration into existing designs. Its high-speed read capability ensures swift access to code and data, which is essential for fast-moving, data-intensive applications.

Whether you're working on consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the SST25LF040A-33-4I-QAE offers the performance and reliability you need. Its robust design and long-term data retention make it an ideal choice for applications where data security and integrity are paramount.

This Microchip Technology flash memory is not only a testament to the company's commitment to quality but also to its dedication to providing innovative solutions that push the boundaries of what's possible in the world of embedded systems storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess