The SMLJ78AE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.
Key Features
- High Surge Capability: With its ability to handle high transient power surges, the SMLJ78AE3/TR13 is ideal for safeguarding high-end and sensitive electronic systems.
- Low Clamping Voltage: This TVS diode offers a low clamping voltage, ensuring that the components it protects are exposed to minimal stress during voltage spikes.
- Standoff Voltage: It features a standoff voltage of 78V, providing a broad range of protection for various applications.
- Uni-directional Configuration: The device's uni-directional configuration allows for the protection of circuits with specific polarity requirements.
- High Reliability: Produced by Microchip Technology, the SMLJ78AE3/TR13 is manufactured with the highest quality standards, ensuring reliable performance in critical applications.
- DO-214AB Package: Encased in a DO-214AB package, the diode offers a compact form factor that is suitable for high-density circuit designs.
Applications
The SMLJ78AE3/TR13 is versatile and can be used in a wide array of applications including:
- Power Supply Protection
- Industrial Systems
- Telecommunications Equipment
- Networking Systems
- Aerospace and Defense Applications
- Consumer Electronics
Product Specifications
Parameter
Value
Standoff Voltage (V<sub>RWM)
78V
Breakdown Voltage (V<sub>BR)
86.7V - 96.1V
Peak Pulse Power Dissipation (P<sub>PPM)
3000W
Maximum Clamping Voltage (V<sub>C)
126V
Package Type
DO-214AB (SMCJ)
With its high surge capability, reliability, and versatile protection range, the SMLJ78AE3/TR13 from Microchip Technology stands as an excellent choice for designers looking to enhance the durability and longevity of their electronic products.