EN
  • EN
  • DE

SMLJ60AE3/TR13

Part No SMLJ60AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 60V
Voltage - Breakdown (Min) 66.7V
Voltage - Clamping (Max) @ Ipp 96.8V
Current - Peak Pulse (10/1000µs) 31A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ60
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299213-SMLJ60AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ60AE3/TR13 CAD Model

Description

Product Overview: SMLJ60AE3/TR13

The SMLJ60AE3/TR13 is a high-quality electronic component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is part of Microchip's extensive range of transient voltage suppression (TVS) diodes, designed to protect sensitive electronic equipment from voltage spikes and transients. The SMLJ60AE3/TR13 is specifically engineered to offer robust protection for circuits used in a variety of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 60V, which means it can tolerate continuous voltage levels up to this value without conducting significant current to ground.
  • Peak Pulse Power: It is capable of handling peak pulse power dissipation of 3000W (3kW) for a 10/1000μs waveform, ensuring protection against high energy transients.
  • Clamping Voltage: In the event of a voltage spike, the clamping voltage of this TVS diode is activated, limiting the voltage to a safe level to prevent damage to the protected components.
  • Low Leakage Current: The device features a low leakage current, minimizing power loss when the diode is in its standby state and enhancing the overall efficiency of the system it protects.
  • Surface Mount Package: The SMLJ60AE3/TR13 comes in a surface mount package, making it suitable for high-volume production and automated assembly processes.
  • ISO and AEC-Q101 Qualified: This product meets stringent industry standards, including ISO certifications and the AEC-Q101 standard for automotive electronic components, ensuring reliability and performance under harsh conditions.

Applications

The SMLJ60AE3/TR13 TVS diode is versatile and can be used in a wide array of applications. It is commonly utilized in:

  • Automotive control systems
  • Industrial power systems
  • Telecommunication infrastructure
  • Power supply units
  • Consumer electronics with high transient voltage exposure

With its robust design and reliable performance, the SMLJ60AE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess