EN
  • EN
  • DE

SMLJ6.5CE3/TR13

Part No SMLJ6.5CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Max) @ Ipp 12.3V
Current - Peak Pulse (10/1000µs) 243.9A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ6.5
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299429-SMLJ6.5CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ6.5CE3/TR13 CAD Model

Description

Product Overview: SMLJ6.5CE3/TR13

Microchip Technology's SMLJ6.5CE3/TR13 is a high-quality transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is part of the SMLJ Series, which is known for its reliability and efficiency in safeguarding circuits by clamping excess transient voltages to a safe level before they can damage sensitive components.

Key Features

  • Stand-Off Voltage: The SMLJ6.5CE3/TR13 provides excellent protection with a stand-off voltage of 6.5V, making it suitable for a variety of applications where this voltage level is critical for system stability.
  • Peak Pulse Power: With a peak pulse power rating of 3000W for 10/1000μs waveforms, this TVS diode can handle significant power spikes, ensuring the safety of downstream components during transient events.
  • Low Incremental Surge Resistance: The low incremental surge resistance (R<sub>θJC) allows for better performance under surge conditions, minimizing the risk of failure when a surge occurs.
  • Surface Mount Package: The SMLJ6.5CE3/TR13 comes in a convenient surface-mount package, which is ideal for modern, high-density circuit board designs. This packaging facilitates easier manufacturing and integration into a wide range of products.
  • ISO 9001 Certified: Manufactured by Microchip Technology, a leader in the semiconductor industry, this product is ISO 9001 certified, ensuring high standards of quality and reliability.

Applications

The SMLJ6.5CE3/TR13 is versatile and can be used in various applications, including:

  • Consumer electronics protection
  • Industrial systems
  • Telecommunication infrastructure
  • Power supply units
  • Automotive electronics

As a result, the SMLJ6.5CE3/TR13 is an excellent choice for design engineers looking for a reliable and robust TVS diode to incorporate into their systems. Its combination of high-power handling, precision voltage clamping, and surface-mount design makes it a valuable component for protecting sensitive electronics from transient voltage events.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess