EN
  • EN
  • DE

SMLJ190E3/TR13

Part No SMLJ190E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 190V
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ190
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299310-SMLJ190E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ190E3/TR13 CAD Model

Description

Microchip Technology's SMLJ190E3/TR13 Transient Voltage Suppressor

The SMLJ190E3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by Microchip Technology. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable performance and longevity of your electronic devices. The TVS diode is a crucial element for any circuit exposed to transient phenomena such as lightning strikes, electrostatic discharge, or switching transients in power supplies and other vulnerable systems.

Key Features of SMLJ190E3/TR13

  • High Surge Capability: With its ability to handle large transient power surges, the SMLJ190E3/TR13 is ideal for safeguarding high-voltage circuits.
  • Stand-Off Voltage: It has a stand-off voltage of 190V, providing a high degree of protection for sensitive components by maintaining a safe operating voltage level.
  • Peak Pulse Power: The device offers a peak pulse power of 3000W for a 10/1000µs waveform, which helps to absorb high energy spikes without performance degradation.
  • Low Incremental Surge Resistance: The TVS diode features low incremental surge resistance, minimizing the voltage drop across the diode at the time of the surge event.
  • Uni-directional Protection: Designed as a uni-directional device, it provides targeted protection for unipolar voltage transients.
  • Package: The SMLJ190E3/TR13 comes in a surface-mount DO-214AB package, which is suitable for automated assembly processes and saves valuable board space.

Applications

The versatility of the SMLJ190E3/TR13 makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • AC/DC applications
  • Telecommunication systems
  • Industrial electronics
  • Consumer electronics
  • Automotive systems

With its combination of high surge capability, robust protection features, and compact packaging, the SMLJ190E3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Whether you are dealing with consumer electronics or industrial-grade equipment, this TVS diode will provide the critical protection your devices need against the potentially damaging effects of voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess