EN
  • EN
  • DE

SMDA24-6E3/TR7

Part No SMDA24-6E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 88pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299040-SMDA24-6E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA24-6E3/TR7 CAD Model

Description

Microchip Technology's SMDA24-6E3/TR7 TVS Diode Array

The SMDA24-6E3/TR7 is a robust transient voltage suppression (TVS) diode array designed by Microchip Technology to protect sensitive electronic circuits from voltage spikes and transients. This component is a crucial safeguard in a wide range of applications, including computing, communication systems, and industrial equipment, where a sudden surge could cause significant damage or data loss.

Key Features:

  • Multi-Line Protection: The device offers six lines of protection, making it an ideal solution for guarding multiple traces within a circuit from electrical overstress (EOS) and electrostatic discharge (ESD).
  • Low Clamping Voltage: With a low clamping voltage, the SMDA24-6E3/TR7 ensures that any excess voltage is kept to a minimum, providing better protection for sensitive components downstream.
  • High Surge Capability: This TVS diode array is capable of withstanding high surge currents, thus ensuring reliable performance and longevity of the protected device during extreme transient conditions.
  • Fast Response Time: The component reacts almost instantaneously to voltage spikes, clamping them down to safe levels before they can cause any harm to the circuitry.

Applications:

  • Protection of I/O Interfaces
  • Microcontroller/Logic Input Protection
  • Data Bus Protection
  • Industrial Controls
  • Telecommunication Devices

Specifications:

The SMDA24-6E3/TR7 operates at 24 volts, making it suitable for a variety of industry-standard voltages. It comes in a convenient surface-mount package, allowing for easy integration into existing PCB designs. The device is also RoHS compliant, adhering to current environmental standards regarding hazardous substances.

Quality and Reliability:

Microchip Technology is known for its commitment to quality and the SMDA24-6E3/TR7 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it will provide effective protection over the long term. The product is also backed by Microchip's customer support and comprehensive technical resources, making it a trusted choice for circuit protection.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess