EN
  • EN
  • DE

SMDA24-6E3/TR13

Part No SMDA24-6E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 88pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299039-SMDA24-6E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA24-6E3/TR13 CAD Model

Description

Product Overview: SMDA24-6E3/TR13 by Microchip Technology

The SMDA24-6E3/TR13 is a robust transient voltage suppressor (TVS) array designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.

Key Features

  • Transient Protection: The device offers superior protection for up to six lines by clamping unwanted high-voltage spikes to a safe threshold, thereby safeguarding delicate circuitry.
  • Low Clamping Voltage: This TVS array features a low clamping voltage, which is crucial for the protection of modern, small-geometry integrated circuits.
  • Peak Pulse Power: It is capable of handling a peak pulse power of 600W for an 8/20μs waveform, ensuring reliable protection against high-energy transients.
  • ESD Rating: With an ESD rating of 25kV (air) and 15kV (contact), the SMDA24-6E3/TR13 is ideal for applications where ESD protection is critical.
  • Low Leakage Current: The device also boasts a low leakage current, which is essential for maintaining the energy efficiency of the protected system.
  • SO-8 Package: It comes in a space-saving SO-8 package, allowing for high-density PCB layouts and saving valuable board space.

Applications

The SMDA24-6E3/TR13 is suitable for a wide range of applications, including:

  • Microprocessor/IC protection
  • Portable electronics
  • Power supply protection
  • Networking and telecommunications systems
  • Industrial controls

Quality and Reliability

Microchip Technology's commitment to quality ensures that the SMDA24-6E3/TR13 is manufactured to the highest standards. It is designed to meet or exceed industry standards for performance and reliability, making it a trusted choice for protecting critical electronic systems from voltage transients.

For engineers and designers looking for reliable transient voltage suppression solutions, the SMDA24-6E3/TR13 from Microchip Technology offers a perfect blend of performance, compactness, and durability.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess