EN
  • EN
  • DE

SMDA15-6/TR7

Part No SMDA15-6/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 140pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA15
Other Names SMDA15-6E3MSTR,150-SMDA15-6/TR7TR,SMDA15-6E3MSCT,SMDA15-6E3MSCT-N,SMDA15-6/TR7TR,SMDA15-6MSTR,SMDA15-6/TR7,SMDA15-6/TR7INACTIVE,SMDA15-6E3MSCT,SMDA15-6MS,150-SMDA15-6/TR7CT,SMDA15-6MSTR,SMDA15-6,SMDA15-6MS,SMDA15-6E3MSTR,SMDA15-6/TR7CT,SMDA15-6MSCT,SMDA15-6MSCT,SMDA15-6/TR7TR,SMDA15-6/TR7CT
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299041-SMDA15-6/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA15-6/TR7 CAD Model

Description

Microchip Technology's SMDA15-6/TR7 TVS Diode Array

The SMDA15-6/TR7 from Microchip Technology is a robust transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from voltage spikes and surges. This component is specifically engineered to safeguard multi-line applications, making it an ideal choice for a wide range of products, including computers, networking devices, and telecommunications systems.

This TVS diode array features six lines of protection and can handle a peak pulse power dissipation of 600 Watts for a 10/1000µs waveform. This high level of power dissipation ensures that devices remain safe even under extreme transient conditions. The SMDA15-6/TR7 operates at a working voltage of 15V, which makes it suitable for protecting circuits with standard voltage levels.

The array comes in a compact SO-8 package, which is highly valued for its space-saving characteristics. This small footprint allows the SMDA15-6/TR7 to be easily integrated into PCB designs where board space is at a premium. The component's low clamping voltage ensures that any transient voltage is clamped at a safe level, preventing damage to the protected circuitry.

The SMDA15-6/TR7 is characterized by its fast response time to transient events, which is critical for preventing immediate damage to sensitive components. It also features low leakage current, which helps to maintain the energy efficiency of the overall system by minimizing power loss when the device is in standby mode.

For reliability and quality assurance, the SMDA15-6/TR7 is compliant with the IEC 61000-4-2 and IEC 61000-4-5 surge immunity standards, which are widely recognized in the industry. This compliance ensures that the TVS diode array meets the stringent requirements for electromagnetic compatibility (EMC) and can withstand electrostatic discharge (ESD) events as well as surge transients.

In summary, the SMDA15-6/TR7 TVS diode array from Microchip Technology offers robust protection for electronic circuits, with its high power dissipation, low clamping voltage, and fast response time, all packaged in a space-efficient SO-8 package. It is a reliable choice for designers looking to enhance the durability and longevity of their electronic systems against voltage transients.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess