EN
  • EN
  • DE

SMBJ45CE3/TR13

Part No SMBJ45CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 80.3V
Current - Peak Pulse (10/1000µs) 7.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ45
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299457-SMBJ45CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ45CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ45CE3/TR13 Transient Voltage Suppressor

The SMBJ45CE3/TR13 from Microchip Technology is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is a crucial part of any circuit where transient voltage protection is required, ensuring the longevity and reliability of electronic systems.

Key Features:

  • Stand-off Voltage: The SMBJ45CE3/TR13 offers a stand-off voltage of 45V, which is ideal for a wide range of applications where this level of voltage protection is needed.
  • Peak Pulse Power: It can withstand peak pulse power up to 600W (10/1000μs), providing excellent transient suppression performance.
  • Package: This device is packaged in a DO-214AA (SMB) format, which is known for its compact size and ease of PCB layout design.
  • High Temperature Stability: The TVS diode has an operating junction temperature range from -55°C to +150°C, ensuring reliable operation under extreme conditions.
  • Compliance: It is RoHS compliant and meets the IEC 61000-4-2 standard for electrostatic discharge (ESD) protection, making it suitable for use in a variety of regulated industries.
  • Availability: The '/TR13' suffix indicates that the device is provided in tape and reel packaging, which is convenient for automated manufacturing processes.

Applications:

The SMBJ45CE3/TR13 is versatile and can be used in a multitude of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication devices
  • Power supply units

With its ability to protect against voltage transients induced by inductive load switching and lightning, the SMBJ45CE3/TR13 is an essential component for any design that demands reliable surge protection. Microchip Technology's commitment to quality ensures that this TVS diode is a dependable choice for safeguarding electronic circuits against the damaging effects of voltage spikes.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess