EN
  • EN
  • DE

SMDA05E3/TR7

Part No SMDA05E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 400pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA
Other Names SMDA05E3MSDKR,SMDA05E3/TR7DKR,SMDA05E3/TR7TR,150-SMDA05E3/TR7CT,SMDA05E3/TR7CT,SMDA05E3/TR7CT,SMDA05E3/TR,SMDA05E3/TR7DKR,SMDA05E3MSDKR,SMDA05E3MSTR,SMDA05E3MSTR,SMDA05E3TR7,SMDA05E3/TR7TR,SMDA05E3MSCT,150-SMDA05E3/TR7DKR,SMDA05E3MSCT,150-SMDA05E3/TR7TR,SMDA05E3
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299142-SMDA05E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA05E3/TR7 CAD Model

Description

Microchip Technology SMDA05E3/TR7 TVS Diode

The SMDA05E3/TR7 is a high-quality Transient Voltage Suppressor (TVS) diode, expertly crafted by Microchip Technology. This component is designed to provide reliable and robust protection for sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.

Constructed to deliver high surge protection with a working peak reverse voltage of 5V, the SMDA05E3/TR7 is an ideal solution for safeguarding voltage-sensitive components which can be damaged or disrupted by sudden voltage spikes. Its low clamping voltage ensures that in the event of a transient voltage, the excess energy is safely shunted away from the protected device, thereby preventing potential damage.

One of the key features of this TVS diode is its bidirectional design. This means that it can provide symmetrical protection in both directions, making it highly versatile and suitable for a wide range of applications where dual polarity transient protection is required. The SMDA05E3/TR7 comes in a convenient surface-mount package, specifically the SOT-143 package, which is widely used in the industry and known for its compact footprint, allowing for efficient use of board space.

This TVS diode is characterized by its fast response time to transient events, typically in the picosecond range. This quick action is crucial for modern electronic circuits where even a brief overvoltage can cause significant harm. Moreover, the SMDA05E3/TR7 is designed to handle high transient power dissipation, which is essential for absorbing and diverting large energy spikes without performance degradation.

Applications for the SMDA05E3/TR7 are diverse and include protection for data lines, signal lines, and I/O ports in consumer electronics, telecommunications systems, and computer networks. Its robustness and reliability make it an excellent choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

Overall, Microchip Technology's SMDA05E3/TR7 TVS diode is a top-tier component that offers superior transient voltage protection, ensuring the safety and stability of sensitive electronics in a variety of challenging environments.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess