EN
  • EN
  • DE

SMDA03C-7E3/TR13

Part No SMDA03C-7E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299070-SMDA03C-7E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA03C-7E3/TR13 CAD Model

Description

Product Overview: SMDA03C-7E3/TR13 from Microchip Technology

The SMDA03C-7E3/TR13 is a high-performance surge protection device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust component is specifically crafted to safeguard sensitive electronic circuits against transient voltage spikes and surges that are commonly caused by lightning, electrostatic discharge (ESD), and other sudden electrical disturbances.

Key Features

  • Transient Protection: The SMDA03C-7E3/TR13 is capable of handling transient events with its bidirectional TVS (Transient Voltage Suppressor) diodes, offering protection for both positive and negative voltage spikes.
  • Low Clamping Voltage: It features a low clamping voltage, which ensures that the protected component will not be exposed to potentially damaging high voltages during surge events.
  • Multi-Line Protection: This device is designed to protect up to three data or power lines, making it an efficient solution for safeguarding multiple paths within a circuit.
  • Surface-Mount Package: The SMDA03C-7E3/TR13 comes in a surface-mount package, which allows for a compact design and is ideal for high-density board layouts.
  • High Surge Capability: With its high surge capability, it can withstand significant surge currents, ensuring the longevity and reliability of the electronic system it protects.
  • ISO 7637-2 & ISO 10605 Compliance: The product meets the requirements of ISO 7637-2 and ISO 10605 standards, making it suitable for automotive and industrial applications where stringent standards are a must.

Applications

The SMDA03C-7E3/TR13 is versatile and can be used in a variety of applications. Its primary use is to protect sensitive electronics in:

  • Automotive environments
  • Industrial controls
  • Consumer electronics
  • Telecommunication systems
  • Portable devices

Quality and Reliability

As with all Microchip products, the SMDA03C-7E3/TR13 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the reliability demands of critical applications. The device's performance is backed by Microchip's reputation for delivering durable and dependable components.

For designers and engineers looking for a reliable surge protection solution, the SMDA03C-7E3/TR13 from Microchip Technology offers a blend of performance, compact design, and compliance with international standards, making it an excellent choice for safeguarding electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess