EN
  • EN
  • DE

SMCJ60AE3/TR13

Part No SMCJ60AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 60V
Voltage - Breakdown (Min) 66.7V
Voltage - Clamping (Max) @ Ipp 96.8V
Current - Peak Pulse (10/1000µs) 15.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ60
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299422-SMCJ60AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ60AE3/TR13 CAD Model

Description

SMCJ60AE3/TR13 - Robust Transient Voltage Suppression Diode from Microchip Technology

The SMCJ60AE3/TR13 is a high-quality Transient Voltage Suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD). This TVS diode is an ideal solution for safeguarding voltage-sensitive components which require high reliability and high surge capability.

Key Features:

  • Stand-off Voltage: The SMCJ60AE3/TR13 offers a stand-off voltage of 60V, making it suitable for a wide range of applications where this level of voltage protection is necessary.
  • Peak Pulse Power: With its capability to handle 1500W peak pulse power dissipation for a 10/1000μs waveform, this diode ensures robust protection against high power surges.
  • Package Type: The device comes in a DO-214AB (SMC) package, which is known for its compact size and reliability, making it suitable for high-density circuit designs.
  • High Temperature Stability: It can operate over a wide temperature range, ensuring stability and protection even under extreme conditions.
  • Compliance: It meets the MSL level 1 standard, per J-STD-020, and is compliant with both RoHS and REACH regulations, ensuring environmental safety and sustainability.
  • Surface Mount: Designed for easy integration into various circuit designs, the SMCJ60AE3/TR13 supports surface mount technology for efficient assembly.

Applications:

The SMCJ60AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Automotive electronics
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the SMCJ60AE3/TR13 TVS diode is a reliable component for protecting critical electronic systems from voltage spikes and surges. With its robust design and compliance with industry standards, this TVS diode is an essential component for any application requiring voltage transient protection.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess