EN
  • EN
  • DE

SMCJ5.0E3/TR13

Part No SMCJ5.0E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.6V
Current - Peak Pulse (10/1000µs) 156.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ5.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299225-SMCJ5.0E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ5.0E3/TR13 CAD Model

Description

SMCJ5.0E3/TR13 - Microchip Technology

The SMCJ5.0E3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, tailored to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is an essential solution for circuit protection in a wide range of applications, including industrial systems, consumer electronics, automotive, and telecommunication infrastructures.

Key Features:

  • Stand-Off Voltage: The SMCJ5.0E3/TR13 offers a stand-off voltage of 5.0V, making it suitable for protecting circuits with a nominal working voltage at or below this level.
  • Peak Pulse Power: It is capable of handling peak pulse power dissipation of 1500W (10/1000μs waveform), providing a shield against high energy transients.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, which ensures minimal voltage drop during a surge event, thereby enhancing the protection of the connected components.
  • Surface Mount Package: Packaged in a low-profile, surface-mount SMC (DO-214AB) package, the SMCJ5.0E3/TR13 is designed for easy integration into a variety of PCB layouts.
  • High Temperature Stability: This TVS diode maintains its performance across a wide temperature range, ensuring reliable operation in harsh environmental conditions.

Applications:

The versatility of the SMCJ5.0E3/TR13 makes it an ideal choice for protecting sensitive electronics in various sectors. Its common applications include:

  • Power supply units (PSUs)
  • Automotive electronic control units (ECUs)
  • Telecommunication devices
  • Data lines and USB interfaces
  • Portable consumer electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SMCJ5.0E3/TR13 is no exception. It is manufactured to meet high industry standards, ensuring that each diode provides consistent and reliable protection. With its robust design and superior performance, the SMCJ5.0E3/TR13 is a trusted choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess