EN
  • EN
  • DE

SMCJ43AE3/TR13

Part No SMCJ43AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 21.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ43
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299258-SMCJ43AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ43AE3/TR13 CAD Model

Description

SMCJ43AE3/TR13 - Microchip Technology

The SMCJ43AE3/TR13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology. This high-quality electronic component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the device it safeguards. It is an essential component for a wide range of applications, including industrial systems, consumer electronics, and communication devices.

Key Features

  • Transient Protection: The SMCJ43AE3/TR13 provides excellent transient protection with a stand-off voltage of 43V, making it suitable for protecting circuits with nominal working voltages up to this level.
  • High Surge Capability: With its peak pulse power dissipation of 1500W (10/1000μs waveform), this TVS diode can handle significant power surges, ensuring the protection of the downstream components from high-energy transients.
  • Low Clamping Voltage: It features a low clamping voltage relative to its stand-off voltage, which minimizes the stress on the protected circuit during a transient event.
  • Surface Mount Package: The SMCJ43AE3/TR13 comes in a convenient surface-mount DO-214AB package, also known as an SMC package, which is suitable for automated PCB assembly processes and saves valuable board space.
  • Environmental Resilience: It is designed to operate over a wide temperature range and is qualified to meet industrial standards, ensuring performance in harsh environments.
  • RoHS Compliant: The product meets the requirements of the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMCJ43AE3/TR13 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Power supply circuits
  • Automotive systems
  • Telecommunication equipment
  • Portable devices
  • Microprocessor/microcontroller-based systems

With its combination of high surge capability, low clamping voltage, and reliability, the SMCJ43AE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and resilience of their electronic systems against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess