EN
  • EN
  • DE

SMBJ6.0E3/TR13

Part No SMBJ6.0E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V
Voltage - Breakdown (Min) 6.67V
Voltage - Clamping (Max) @ Ipp 11.4V
Current - Peak Pulse (10/1000µs) 52.6A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ6.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299204-SMBJ6.0E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ6.0E3/TR13 CAD Model

Description

The SMBJ6.0E3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 6.0V, making it suitable for a variety of applications where this voltage level is necessary for protection.
  • Peak Pulse Power: With its capability to handle 600W peak pulse power dissipation for a 10/1000μs waveform, the SMBJ6.0E3/TR13 ensures reliable protection against high energy transients.
  • Package Type: It comes in the SMB (DO-214AA) package, which is known for its compact footprint and suitability for automated assembly processes.
  • High Surge Capability: The diode's design allows it to withstand surge events, making it an ideal choice for protecting against severe transient conditions.
  • Operating Temperature Range: The device can operate effectively over a wide temperature range from -55°C to +150°C, ensuring stability and reliability in various environments.

Applications

The SMBJ6.0E3/TR13 is versatile and can be used across numerous applications, such as:

  • Power supply protection
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the SMBJ6.0E3/TR13 is no exception. It is manufactured to stringent industry standards, ensuring that it meets the reliability requirements necessary for critical applications. With its superior transient voltage protection and robust design, the SMBJ6.0E3/TR13 is an essential component for safeguarding electronic circuits from voltage spikes and surges.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess