EN
  • EN
  • DE

BCM56844A1KFTBG

Part No BCM56844A1KFTBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819012-BCM56844A1KFTBG
Ultra Librarian 3D Model Ultra Librarian BCM56844A1KFTBG CAD Model

Description

The Broadcom BCM56844A1KFTBG is a high-performance Ethernet switch chip designed for use in a variety of networking applications. This integrated circuit provides the core functionality for building high-density, high-bandwidth switches.

Applications

  • Data center switches
  • Enterprise network core and aggregation switches
  • Service provider Ethernet switches
  • Cloud computing infrastructure
  • High-performance computing (HPC) networks

Features

  • High-density 10 Gigabit Ethernet (10GbE) and 40 Gigabit Ethernet (40GbE) support: Enables high-bandwidth connectivity for servers and other network devices.
  • Advanced Quality of Service (QoS): Prioritizes critical traffic to ensure low latency and high performance.
  • Virtual LAN (VLAN) support: Supports a wide range of VLAN features for network segmentation and security.
  • Link Aggregation Control Protocol (LACP): Increases bandwidth and provides link redundancy.
  • Comprehensive security features: Includes access control lists (ACLs) and other security mechanisms.
  • Energy-efficient design: Minimizes power consumption for reduced operating costs.
  • Advanced buffering and traffic management: Optimizes network performance under heavy load.

Benefits

  • Improved network performance: High-speed switching and advanced QoS ensure efficient data delivery.
  • Enhanced scalability: Supports high-density port configurations for growing networks.
  • Increased network security: Comprehensive security features protect against unauthorized access.
  • Reduced operating costs: Energy-efficient design minimizes power consumption.
  • Simplified network management: Provides a rich set of management features for easy configuration and monitoring.

Additional Details

The BCM56844A1KFTBG integrates several key components including a switching fabric, packet buffers, and a control processor. It's designed to work with external PHYs (physical layer transceivers) to provide complete Ethernet connectivity. The chip supports multiple interfaces including XAUI and SFI, to connect with physical layer devices. The specific port configuration and switching capacity can vary based on the specific implementation. It also often includes support for advanced features like VXLAN and NVGRE for network virtualization.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0259 $60.7770
70+ $1.6620 $116.3400
110+ $1.6101 $177.1110
150+ $1.5581 $233.7150
195+ $1.5061 $293.6895
260+ $1.3502 $351.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess