EN
  • EN
  • DE

SMBJ5948BE3/TR13

Part No SMBJ5948BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 69.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5948
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280257-SMBJ5948BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5948BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5948BE3/TR13 Zener Diode

Microchip Technology's SMBJ5948BE3/TR13 is a high-quality Zener diode designed for voltage regulation and protection applications in a wide array of electronic circuits. This Zener diode is part of the SMBJ series, known for its reliability and performance in demanding situations. The SMBJ5948BE3/TR13 is especially suited for use in power supplies, automotive systems, and other electronic devices that require stable voltage regulation.

Key Features:

  • Voltage Range: The device offers a nominal Zener voltage that ensures precise voltage regulation for your circuits.
  • Power Dissipation: With its high power dissipation capability, the SMBJ5948BE3/TR13 can withstand transient over-voltage conditions without compromising its performance or reliability.
  • Package Type: It comes in a surface-mount DO-214AA package, also known as an SMB package, which is well-suited for automated assembly processes and helps in saving board space.
  • Temperature Stability: The Zener diode operates effectively over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Compliance: It is compliant with industry standards, including RoHS and REACH, reflecting Microchip Technology's commitment to environmental responsibility.

Applications:

  • Voltage Regulation: The SMBJ5948BE3/TR13 is ideal for maintaining a stable voltage level in electronic circuits, preventing damage caused by voltage spikes.
  • Surge Protection: Its capacity to absorb transient over-voltages makes it an excellent choice for protecting sensitive components in surge-prone environments.
  • Automotive Electronics: The robustness of the SMBJ5948BE3/TR13 makes it suitable for the harsh electrical environments found in automotive applications.
  • Power Supply Circuits: It is commonly used in power supply circuits to provide a regulated output voltage, ensuring the proper functioning of electronic devices.

The SMBJ5948BE3/TR13 Zener diode from Microchip Technology is a testament to the company's dedication to providing components that meet the highest standards of quality and performance. Whether you're designing consumer electronics, automotive systems, or industrial equipment, this Zener diode is an excellent choice for reliable voltage regulation and protection.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess