EN
  • EN
  • DE

SMBJ5944B/TR13

Part No SMBJ5944B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 47.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5944
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280411-SMBJ5944B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5944B/TR13 CAD Model

Description

Product Overview

The SMBJ5944B/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its reliability and performance in voltage regulation applications. This Zener diode is designed to provide a precise voltage reference, making it an essential component for various electronic circuits where voltage stabilization is critical.

Key Features

  • Voltage Range: The SMBJ5944B/TR13 has a nominal Zener voltage of 62V, which makes it suitable for a wide range of applications requiring a specific voltage reference or regulation.
  • Power Rating: This Zener diode can dissipate up to 1.5 watts of power, which allows it to handle significant power levels in a compact SMB package.
  • Package Type: It comes in a surface-mount SMB package, which is ideal for automated assembly processes and helps in saving board space.
  • High Surge Capability: The device is capable of withstanding high surge currents, ensuring protection against voltage spikes and enhancing the overall durability of the electronic circuit.
  • Temperature Stability: The SMBJ5944B/TR13 exhibits excellent stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Tape and Reel Packaging: The '/TR13' suffix indicates that the diodes are provided in tape and reel packaging, which facilitates easy handling and placement during the manufacturing process.

Applications

The SMBJ5944B/TR13 Zener diode is versatile and can be used in a variety of electronic devices and circuits. Its primary applications include:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Waveform shaping and clipping circuits
  • Reference elements in precision circuitry
  • Switching power supplies and converters

Why Choose the SMBJ5944B/TR13?

Microchip Technology's commitment to quality and performance is evident in the SMBJ5944B/TR13 Zener diode. Its robust design, power handling capability, and stability make it an excellent choice for engineers and designers looking for a reliable voltage regulation solution. Whether you're involved in designing consumer electronics, industrial systems, or automotive applications, the SMBJ5944B/TR13 is engineered to meet your needs with precision and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess