EN
  • EN
  • DE

SMBJ5929BE3/TR13

Part No SMBJ5929BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 2W SMBJ / Zener Diode 15 V 2 W ±5% Surface Mount SMBJ (DO-214AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5929
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SMBJ5929BE3,SMBJ5929BE3/TR13INACTIVE,SMBJ5929BE3MSCT,SMBJ,SMBJ5929BE3MSDKR,SMBJ5929BE3DKR,SMBJ5929BE3/TR13DKR-ND,150-SMBJ5929BE3/TR13TR,SMBJ5929BE3/TR13CT,150-SMBJ5929BE3/TR13DKR,SMBJ5929BE3-ND,SMBJ5929BE3DKR-ND,SMBJ5929BE3CT,SMBJ5929BE3CT-ND,SMBJ5929BE3/TR13DKR,SMBJ5929BE3MSTR-ND,SMBJ5929BE3MSDKR-ND,SMBJ5929BE3MSTR,150-SMBJ5929BE3/TR13CT,Q5076029,SMBJ5929BE3/TR13TR,SMBJ5929BE3MSCT-ND,SMBJ5929BE3/TR13CT-ND,SMBJ5929BE3/TR13TR-ND
Standard Package 3,000
Win Source Part Number 978389-SMBJ5929BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5929BE3/TR13 CAD Model

Description

The SMBJ5929BE3/TR13 is a state-of-the-art Zener diode from Microchip Technology, designed to offer superior voltage regulation with high precision and durability. This device is a part of Microchip's robust voltage regulator and reference diode product line, engineered to cater to a broad spectrum of industrial, automotive, and commercial applications.

With its compact SMB package, the SMBJ5929BE3/TR13 is optimized for surface-mount applications, providing a space-saving solution on printed circuit boards. This package is not only designed for efficient PCB real estate management but also ensures enhanced thermal performance, allowing the device to maintain stability across varying operational temperatures.

The Zener diode features a nominal Zener voltage of 62V, which makes it suitable for providing reference voltages in numerous electronic circuits. It is capable of stabilizing voltage and can also be used in surge protection circuits, thanks to its excellent clamping characteristics. Its precise voltage regulation ensures that it is a reliable component for maintaining consistent voltage levels in sensitive electronic systems.

The SMBJ5929BE3/TR13 is delivered in a tape and reel format (denoted by the suffix /TR13), which facilitates automated assembly processes, making it an ideal choice for mass production environments. This packaging format ensures that the diodes are protected during transport and handling, and they can be easily integrated into existing manufacturing workflows.

Microchip Technology's commitment to quality is evident in the SMBJ5929BE3/TR13, which is built to meet stringent industry standards. The device's reliability and performance are backed by Microchip's reputation as a leading supplier of semiconductor products and solutions. Whether it's for power management, protection, or precision reference applications, the SMBJ5929BE3/TR13 is a versatile component that engineers and designers can trust to perform consistently under a wide range of conditions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess