EN
  • EN
  • DE

SMBJ5928C/TR13

Part No SMBJ5928C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5928
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280925-SMBJ5928C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5928C/TR13 CAD Model

Description

Microchip Technology's SMBJ5928C/TR13 Zener Diode

Microchip Technology presents the SMBJ5928C/TR13, a high-quality Zener diode designed to offer superior voltage regulation with a nominal Zener voltage of 3.9V. This product is part of Microchip's extensive range of semiconductor components, known for their reliability and performance in various electronic applications.

The SMBJ5928C/TR13 comes in a compact SMB (DO-214AA) package, making it suitable for high-density circuit boards where space is at a premium. Despite its small size, this Zener diode is capable of handling up to 1.5 watts of power dissipation, ensuring stable operation under typical circuit conditions.

This Zener diode features a tight voltage tolerance, which is crucial for applications that require precise voltage regulation. It is specifically designed to protect sensitive electronic equipment from voltage transients and to provide a stable reference voltage. This makes the SMBJ5928C/TR13 an ideal choice for use in power supplies, voltage regulators, and protection circuits in consumer electronics, telecommunications, and industrial equipment.

The SMBJ5928C/TR13 is also characterized by its robustness, with the ability to withstand high surge currents, ensuring that devices are protected even under extreme transient conditions. Its fast response time is essential for protecting sensitive circuit components from sudden voltage spikes.

Microchip Technology's commitment to quality is evident in the SMBJ5928C/TR13, which is manufactured to meet stringent industry standards. The device is RoHS compliant, meaning it adheres to environmental regulations by avoiding the use of hazardous substances. Additionally, it is supplied in tape and reel packaging (denoted by the "/TR13" suffix), which facilitates efficient automated assembly processes, making it convenient for mass production requirements.

Whether you're designing power management systems, looking to enhance circuit protection, or need a reliable voltage reference, the SMBJ5928C/TR13 from Microchip Technology is an excellent choice that combines performance, miniaturization, and quality assurance in one component.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess