EN
  • EN
  • DE

SMBJ5920BE3/TR13

Part No SMBJ5920BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5920
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280465-SMBJ5920BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5920BE3/TR13 CAD Model

Description

The SMBJ5920BE3/TR13 from Microchip Technology is a high-quality Zener diode, offering precise voltage regulation and protection for a wide range of electronic applications. This component is part of the SMBJ series, which is known for its reliability and performance in circuit protection.

Key Features

  • Zener Voltage: The device provides a Zener voltage of 6.2V, which is ideal for stabilizing the voltage across electronic components and ensuring consistent performance.
  • Power Dissipation: With a power dissipation rating of 1.5W, it can absorb significant power spikes without damage, making it suitable for robust applications.
  • Package: The SMBJ5920BE3/TR13 is available in a surface-mount DO-214AA package, which is compact and suitable for high-density circuit board designs.
  • High Surge Capability: It is designed to withstand surge currents, providing excellent transient voltage protection for sensitive electronics.
  • Temperature Range: It operates within a wide temperature range from -55°C to +150°C, ensuring stability and performance under varying environmental conditions.
  • Compliance: This Zener diode is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Applications

The SMBJ5920BE3/TR13 Zener diode is suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection for integrated circuits and other sensitive components
  • Overvoltage and transient voltage suppression
  • Consumer electronics, telecommunications, and industrial equipment

Product Quality and Support

Microchip Technology is renowned for its commitment to quality and customer support. The SMBJ5920BE3/TR13 Zener diode is manufactured to the highest standards, ensuring reliable performance for your electronic projects. For technical assistance and support, Microchip Technology provides extensive resources, including datasheets, application notes, and customer service.

Whether you're designing a new power supply or looking to enhance the protection of your existing electronic devices, the SMBJ5920BE3/TR13 from Microchip Technology is an excellent choice for a high-performance Zener diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess