EN
  • EN
  • DE

SMBG5356CE3/TR13

Part No SMBG5356CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 19 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5356
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280800-SMBG5356CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5356CE3/TR13 CAD Model

Description

Microchip Technology SMBG5356CE3/TR13 Product Overview

The SMBG5356CE3/TR13 from Microchip Technology is a state-of-the-art semiconductor device that stands out in the field of microelectronic components. Designed with precision and manufactured to cater to the demanding needs of modern electronics, this product is a testament to Microchip Technology's commitment to quality and innovation.

Key Features

  • Robust Design: The SMBG5356CE3/TR13 is engineered to withstand harsh conditions, making it suitable for a wide range of industrial applications.
  • High Performance: This component delivers exceptional performance, ensuring reliability and efficiency in its operation.
  • Energy-Efficient: With a design focused on minimizing power consumption, it is an ideal choice for energy-sensitive projects.
  • Compact Footprint: The small size of the SMBG5356CE3/TR13 makes it perfect for use in applications where space is at a premium.

Applications

The versatility of the SMBG5356CE3/TR13 allows it to be used across various sectors, including:

  • Automotive systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Industrial control units
  • Medical devices

Technical Specifications

Microchip Technology has equipped the SMBG5356CE3/TR13 with technical features that ensure it meets the rigorous requirements of modern electronic devices:

  • Voltage Rating: Detailed specifications on voltage thresholds tailored for optimal performance.
  • Current Capacity: Information on the maximum current the device can handle.
  • Operating Temperature Range: Specifies the range within which the device can operate without compromising its integrity.
  • Package Type: The SMBG5356CE3/TR13 is offered in a package that facilitates easy integration into various circuit designs.
  • Certifications: Compliance with international standards and certifications, ensuring global acceptance and reliability.

Quality and Support

Microchip Technology provides comprehensive support for the SMBG5356CE3/TR13, including detailed datasheets, technical support, and a warranty. Customers can rely on Microchip's renowned customer service for assistance with integration, troubleshooting, and any other inquiries related to this product.

For a detailed examination of the SMBG5356CE3/TR13's capabilities and to explore how it can enhance your next project, visit Microchip Technology's official website or contact their support team directly.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess