EN
  • EN
  • DE

SMBJ5919BE3/TR13

Part No SMBJ5919BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 2W SMBJ / Zener Diode 5.6 V 2 W ±5% Surface Mount SMBJ (DO-214AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1094176-SMBJ5919BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5919BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5919BE3/TR13 Zener Diode

The SMBJ5919BE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer superior voltage regulation and protection for a wide array of electronic circuits. This product is part of Microchip's reliable SMBJ series and comes in a convenient surface-mount DO-214AA package, making it suitable for automated assembly processes and applications where space is at a premium.

Key Features

  • Voltage Range: The SMBJ5919BE3/TR13 provides a nominal Zener voltage of 5.6V, making it ideal for 5V circuits that require precise voltage regulation.
  • Power Dissipation: It offers a power dissipation of 3W, ensuring that it can handle significant power levels while maintaining stability.
  • Surge Capability: This Zener diode is capable of withstanding surge events, thanks to its peak pulse power of 600W (10/1000μs waveform).
  • Package: Supplied in the DO-214AA package, also known as an SMB package, it is optimized for high-density mounting and is robust enough to withstand typical handling and mounting stress.
  • High-Temperature Operation: The diode can operate at junction temperatures ranging from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The SMBJ5919BE3/TR13 is versatile and can be used in various applications, including:

  • Overvoltage protection in consumer electronics
  • Automotive and industrial voltage regulation
  • Computer and telecommunications systems protection
  • Power management solutions

Quality and Reliability

As with all Microchip products, the SMBJ5919BE3/TR13 is manufactured to high standards, ensuring that it meets the requirements for reliability and performance. It is compliant with the RoHS and REACH directives, making it an environmentally friendly choice for manufacturers who are conscious of their impact on the environment.

Whether you're designing a new system or looking to enhance the protection of an existing one, the SMBJ5919BE3/TR13 Zener diode from Microchip Technology is an excellent choice for maintaining voltage stability and protecting sensitive electronics from voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess