EN
  • EN
  • DE

SMBJ5914C/TR13

Part No SMBJ5914C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 75 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5914
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280679-SMBJ5914C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5914C/TR13 CAD Model

Description

Microchip Technology's SMBJ5914C/TR13 - A Robust Zener Voltage Regulator

The SMBJ5914C/TR13 from Microchip Technology is a high-quality Zener voltage regulator designed to offer outstanding performance for a variety of applications. This component is part of Microchip's extensive range of voltage regulation devices, offering both reliability and precision for your electronic circuits.

Encased in a DO-214AA (SMB) package, the SMBJ5914C/TR13 is built to handle a nominal Zener voltage of 3.9V with impressive voltage regulation capabilities. Its design is optimized for automatic insertion in high-volume production, thanks to its tape and reel packaging format (designated by the "/TR13" suffix), ensuring ease of use for manufacturers.

This Zener diode is characterized by its ability to absorb transient voltage spikes, thereby protecting sensitive electronics from damage. It has a power dissipation rating of 3W, making it suitable for dissipating moderate levels of power in the event of voltage surges. Its robust construction ensures that it can withstand the rigors of industrial and commercial applications, making it an ideal choice for power management solutions.

The SMBJ5914C/TR13 is designed to function within a wide operating temperature range, which ensures stable operation under varying environmental conditions. This feature is particularly important for applications that may be exposed to extreme temperatures or that require consistent performance regardless of external factors.

Applications for the SMBJ5914C/TR13 are diverse and include use in consumer electronics, automotive systems, and industrial equipment. It can serve as an effective voltage regulator or protective element in power supplies, motor controls, and other electronic circuits that require stable voltage levels.

In summary, the SMBJ5914C/TR13 from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components. With its robust packaging, precise voltage regulation, and suitability for a wide range of applications, this Zener diode is an excellent choice for engineers and manufacturers seeking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess