EN
  • EN
  • DE

SMBJ5372CE3/TR13

Part No SMBJ5372CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 42 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 44.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5372
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280417-SMBJ5372CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5372CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5372CE3/TR13 Product Overview

The SMBJ5372CE3/TR13 from Microchip Technology is a robust and efficient Zener diode, designed to provide reliable voltage regulation and protection in a variety of electronic applications. This component is part of the SMBJ series, which is well-known for its high performance and reliability. It is a great choice for designers looking for a voltage regulator or protector in a compact surface-mount package.

Key Features

  • Voltage Regulation: The SMBJ5372CE3/TR13 offers precise voltage regulation, ensuring that your circuit maintains a stable voltage level, which is critical for sensitive electronics.
  • Power Dissipation: With its ability to dissipate up to 5 Watts of power, this Zener diode can handle significant energy and is suitable for high-power applications.
  • High Surge Capability: Designed to withstand voltage transients and surges, this device helps to protect your circuits from voltage spikes that can cause damage.
  • Surface-Mount Package: The SMBJ series comes in a surface-mount package, which is ideal for modern, space-constrained electronic designs.
  • Temperature Stability: The SMBJ5372CE3/TR13 operates effectively over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

This Zener diode is versatile and can be used in a wide array of applications, such as:

  • Voltage regulation in power supplies
  • Overvoltage protection in consumer electronics
  • Transient voltage suppression in automotive systems
  • Industrial electronics where stable voltage is critical
  • Telecommunication equipment requiring consistent voltage levels

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5372CE3/TR13 is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its combination of features, the SMBJ5372CE3/TR13 is an excellent choice for designers looking for a reliable Zener diode that can provide both protection and regulation in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess