EN
  • EN
  • DE

SMBJ5371A/TR13

Part No SMBJ5371A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 60 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 43 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5371
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280437-SMBJ5371A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5371A/TR13 CAD Model

Description

Microchip Technology SMBJ5371A/TR13 Product Overview

The SMBJ5371A/TR13 from Microchip Technology is a high-performance, surface-mount Zener diode specifically designed for voltage regulation and transient voltage suppression applications. This Zener diode is part of Microchip's robust SMBJ series, offering a range of voltage levels suitable for a variety of electronic circuits and devices.

Key Features

  • Voltage Regulation: The SMBJ5371A/TR13 provides a nominal Zener voltage of 5.1V, making it ideal for precision voltage regulation tasks in complex electronic systems.
  • High Surge Capability: This diode is capable of withstanding significant voltage transients, ensuring protection against voltage spikes and surges that can potentially damage sensitive electronic components.
  • Power Dissipation: With its power dissipation rating of 5W, the SMBJ5371A/TR13 can handle a substantial amount of energy, which is crucial for maintaining stability in power regulation scenarios.
  • Package: It comes in a DO-214AA package, also known as an SMB package, which is known for its compact size and suitability for automated assembly processes.
  • Operating Temperature Range: The device operates effectively within a temperature range of -55°C to +150°C, ensuring reliability across various environmental conditions.

Applications

The SMBJ5371A/TR13 is versatile and can be used in a wide array of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems
  • Power supply units
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SMBJ5371A/TR13 Zener diode is manufactured under strict quality control standards, ensuring that each component meets the high-quality expectations that Microchip's products are known for. This Zener diode is an excellent choice for designers and engineers looking for a reliable voltage regulation solution that offers both performance and durability.

With its robust design and versatile application range, the SMBJ5371A/TR13 from Microchip Technology is an essential component for any application requiring precise voltage control and protection against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess