EN
  • EN
  • DE

SMBJ5372A/TR13

Part No SMBJ5372A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 42 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 44.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5372
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280423-SMBJ5372A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5372A/TR13 CAD Model

Description

Microchip Technology's SMBJ5372A/TR13 Zener Diode

The SMBJ5372A/TR13 is a high-quality Zener diode product from Microchip Technology, designed to provide reliable voltage regulation and protection for a wide range of electronic applications. This Zener diode is a part of Microchip's SMBJ series, which is known for its robust performance and compact surface-mount packaging. The SMBJ5372A/TR13 is an excellent choice for designers looking for a voltage reference or a protection element in their circuits.

Key Features

  • Voltage Regulation: The SMBJ5372A/TR13 offers precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • High Power Dissipation: With its ability to dissipate high power levels, this Zener diode can withstand significant voltage transients and surges, providing excellent protection for your circuitry.
  • Surface-Mount Package: The device comes in a DO-214AA package, which is ideal for automated assembly processes and helps save board space.
  • Thermal Stability: The SMBJ5372A/TR13 is designed to maintain its performance over a wide temperature range, making it suitable for various operating conditions.

Applications

The versatility of the SMBJ5372A/TR13 Zener diode makes it suitable for a broad array of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Automotive electronics
  • Industrial control systems

Product Specifications

The SMBJ5372A/TR13 comes with the following specifications:

  • Nominal Zener Voltage: Specified by the product number.
  • Package Type: DO-214AA (SMBJ).
  • Configuration: Single.
  • Mounting Style: SMD/SMT.
  • Operating Temperature Range: Typically -55°C to +150°C.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SMBJ5372A/TR13 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by electronic designers and engineers. Whether you are developing a new product or looking to enhance an existing design, the SMBJ5372A/TR13 Zener diode is an excellent choice for providing the protection and stability your circuits need.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess