EN
  • EN
  • DE

SMBJ5366B/TR13

Part No SMBJ5366B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 5W SMBJ / Zener Diode 39 V 5 W ±5% Surface Mount SMBJ (DO-214AA)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 28.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5366
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1094168-SMBJ5366B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5366B/TR13 CAD Model

Description

The SMBJ5366B/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its reliability and performance in a wide range of electronic applications. This Zener diode is designed to provide voltage regulation and protection, making it an essential component in power supply circuits, voltage reference applications, and as a safeguard against overvoltage conditions.

Key Features

  • Voltage Regulation: The SMBJ5366B/TR13 offers precise voltage regulation, ensuring that circuits receive a constant voltage level, which is crucial for the stable operation of sensitive electronic components.
  • Power Dissipation: With its ability to dissipate power effectively, this Zener diode can handle significant power levels, making it suitable for robust applications.
  • High Surge Capability: It is designed to withstand high surge events, providing excellent transient protection and enhancing the longevity of the end application.
  • Compact Package: The device comes in a compact SMB (Surface-Mounted Device) package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive means that the SMBJ5366B/TR13 is manufactured with the environment in mind, minimizing the use of hazardous materials.

Applications

The SMBJ5366B/TR13 Zener diode is versatile and can be used in various applications, including:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial control systems requiring stable voltage references
  • Automotive electronics for voltage stabilization and transient protection
  • Telecommunication equipment to protect against voltage spikes

Technical Specifications

  • Nominal Zener Voltage: 36V
  • Package Type: DO-214AA (SMB)
  • Configuration: Single
  • Mounting Style: Surface Mount
  • Operating Temperature Range: -55°C to +150°C

The SMBJ5366B/TR13 from Microchip Technology is an exemplary choice for designers and engineers looking for a reliable voltage regulation solution. Its robust design and versatile application scope make it a valuable addition to any electronic system requiring consistent performance and protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess