EN
  • EN
  • DE

SMBJ5360BE3/TR13

Part No SMBJ5360BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 25 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 18 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5360
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280716-SMBJ5360BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5360BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5360BE3/TR13 Zener Diode

Microchip Technology presents the SMBJ5360BE3/TR13, a high-quality Zener diode designed to offer superior voltage regulation with a minimal footprint. This product is a testament to Microchip's commitment to providing electronic components that meet the rigorous demands of the industry, ensuring reliability and performance for a wide range of applications.

The SMBJ5360BE3/TR13 is a surface-mount device (SMD) that comes in a convenient DO-214AA package, also known as an SMB package. Its compact size makes it ideal for space-constrained applications, while its robust design ensures it can withstand the challenges of modern electronic circuits. This diode features a nominal Zener voltage of 6.2V, making it suitable for a variety of voltage stabilization tasks.

One of the key attributes of the SMBJ5360BE3/TR13 is its ability to absorb transient overvoltage events, protecting sensitive electronic components from damage. It has a power dissipation rating of 3W, which allows it to handle significant power levels, making it a versatile choice for power management solutions. The device also operates within a wide temperature range, from -55°C to +150°C, offering reliable performance in extreme conditions.

The Zener diode is characterized by its fast response time, ensuring quick action when voltage regulation is required. It also has a low leakage current and a low forward voltage drop, which enhances the overall efficiency of the circuit in which it is used. The SMBJ5360BE3/TR13 is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Common applications for the SMBJ5360BE3/TR13 include consumer electronics, automotive systems, industrial control circuits, and telecommunications equipment. Its reliability and efficiency make it a preferred choice for designers and engineers looking to incorporate voltage regulation and protection features into their products.

In summary, the SMBJ5360BE3/TR13 from Microchip Technology is a robust, efficient, and versatile Zener diode that offers excellent performance in a range of electronic applications. With its compact form factor and powerful specifications, it stands as a superior choice for designers seeking to enhance circuit protection and stability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess