EN
  • EN
  • DE

SMBJ5356A/TR13

Part No SMBJ5356A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 19 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5356
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280803-SMBJ5356A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5356A/TR13 CAD Model

Description

Microchip Technology's SMBJ5356A/TR13 - Robust Zener Voltage Regulator Diode

Microchip Technology's SMBJ5356A/TR13 is a high-quality Zener voltage regulator diode designed for electronic professionals and enthusiasts who require reliable voltage regulation in their circuits. This component is an essential part of any power management system, providing a precise voltage reference and protection for sensitive electronics.

Key Features

  • Voltage Regulation: The SMBJ5356A/TR13 offers excellent voltage regulation capabilities. With its Zener voltage of 39V, it ensures that your devices operate within their optimal voltage range, protecting them from potential damage caused by voltage fluctuations.
  • Power Dissipation: This Zener diode can handle up to 5W of power dissipation, making it suitable for a wide range of applications that require robust power handling capabilities.
  • Package: It comes in a DO-214AA package, also known as an SMB package, which is compact and ideal for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • High Surge Capability: The device is designed to withstand surge events, providing additional protection against transient voltage spikes that can occur in electrical circuits.

Applications

The SMBJ5356A/TR13 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial controls
  • Automotive systems

Quality and Reliability

Microchip Technology is known for producing components that meet high standards of quality and reliability. The SMBJ5356A/TR13 is no exception, offering stable performance over a wide temperature range and a long operational lifespan, ensuring that your projects and products perform consistently over time.

Environmental Compliance

In addition to its technical merits, the SMBJ5356A/TR13 is compliant with RoHS directives, meaning it is manufactured without the use of hazardous substances, making it an environmentally responsible choice for your electronic designs.

Whether you're designing a new product or looking for a reliable component for repairs, the SMBJ5356A/TR13 from Microchip Technology is an excellent choice for ensuring stable voltage regulation in a compact, surface-mount package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess