EN
  • EN
  • DE

SMBJ48CE3/TR13

Part No SMBJ48CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 48V
Voltage - Breakdown (Min) 53.3V
Voltage - Clamping (Max) @ Ipp 85.5V
Current - Peak Pulse (10/1000µs) 7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ48
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299451-SMBJ48CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ48CE3/TR13 CAD Model

Description

Microchip Technology SMBJ48CE3/TR13 Product Overview

The SMBJ48CE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to shield sensitive electronic equipment from voltage spikes and surges. This component is a part of the SMBJ series, which is known for its reliable performance in protecting against transient voltage events. The SMBJ48CE3/TR13 is particularly suited for applications where space is at a premium and where it is critical to protect against voltage transients that may cause malfunctions, degrade performance, or lead to the failure of electronic devices.

Key Features

  • Stand-Off Voltage: It has a stand-off voltage of 48V, making it suitable for a wide range of applications where this voltage level is common.
  • Peak Pulse Power: The device can handle a peak pulse power of 600W (10/1000μs waveform), providing a high degree of protection against surge events.
  • Low Leakage Current: It is designed with a low leakage current, ensuring minimal power loss when the device is in standby mode.
  • Fast Response Time: The SMBJ48CE3/TR13 boasts a fast response time to transient events, ensuring quick protection for sensitive circuits.
  • Surface Mount Package: Its surface mount DO-214AA package allows for efficient PCB design and is ideal for automated assembly processes.
  • RoHS Compliant: Compliance with RoHS standards means that the SMBJ48CE3/TR13 is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The SMBJ48CE3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics
  • Portable devices

With its ability to protect against voltage transients induced by inductive load switching and lightning, the SMBJ48CE3/TR13 is an essential component for ensuring the longevity and reliability of electronic systems. Its combination of features makes it a smart choice for designers looking to enhance the durability and performance of their products.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess