EN
  • EN
  • DE

SMBJ4764AE3/TR13

Part No SMBJ4764AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 100 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 350 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 76 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4764
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280986-SMBJ4764AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4764AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ4764AE3/TR13 Product Overview

The SMBJ4764AE3/TR13 is a robust and versatile Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection solutions for a wide array of electronic applications. This high-quality semiconductor device is part of Microchip's extensive range of circuit protection products, ensuring reliable performance for your sensitive electronic circuits.

Key Features:

  • Voltage Regulation: The SMBJ4764AE3/TR13 is engineered to deliver stable voltage regulation, with a nominal Zener voltage of 62V, ensuring your circuits operate within their optimal voltage range.
  • Surge Protection: This Zener diode is capable of withstanding transient voltage spikes and surges, safeguarding your electronics against sudden voltage fluctuations that can cause irreparable damage.
  • Power Dissipation: With a power dissipation rating of 5W, the SMBJ4764AE3/TR13 can handle significant levels of power, making it suitable for high-power applications.
  • Surface-Mount Package: The device is offered in a DO-214AA package, also known as an SMB package, which is ideal for compact surface-mount technology (SMT) designs, allowing for efficient use of PCB space.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMBJ4764AE3/TR13 is designed for high reliability and consistent performance, ensuring peace of mind for designers and manufacturers.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (denoted by the /TR13 suffix), this Zener diode is ready for automated pick-and-place assembly processes, facilitating efficient mass production.

Applications:

The SMBJ4764AE3/TR13 is suitable for a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection in consumer electronics
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics

Overall, the SMBJ4764AE3/TR13 from Microchip Technology is a reliable and essential component for designers who require a compact, high-performance Zener diode that offers both voltage regulation and surge protection for their electronic designs.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess