EN
  • EN
  • DE

SMBJ4736E3/TR13

Part No SMBJ4736E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4736
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280457-SMBJ4736E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4736E3/TR13 CAD Model

Description

Microchip Technology SMBJ4736E3/TR13 Zener Diode

The SMBJ4736E3/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer excellent voltage regulation and protection features in a compact, surface-mount package. This Zener diode is part of the SMBJ series, which is known for its reliability and efficiency in a wide range of electronic applications.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 6.8V, the SMBJ4736E3/TR13 provides precise voltage regulation, ensuring that your circuits operate within their intended voltage parameters.
  • Power Dissipation: This Zener diode is capable of handling up to 1W of power dissipation, making it suitable for a variety of power regulation applications.
  • Surface-Mount Package: The SMBJ4736E3/TR13 comes in a DO-214AA package, also known as an SMB package, which is ideal for automated assembly processes and helps save space on printed circuit boards (PCBs).
  • High Surge Capability: It is designed to withstand surge currents, providing additional protection against voltage spikes and transients that can damage sensitive electronic components.
  • Temperature Stability: The diode features a low dynamic impedance and operates over a wide temperature range, maintaining stable performance even under varying environmental conditions.

Applications

The SMBJ4736E3/TR13 is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Voltage stabilization for sensitive electronics
  • Overvoltage protection in consumer electronics
  • Automotive and industrial electronics
  • Telecommunication systems

Quality and Reliability

Microchip Technology is a brand synonymous with quality and the SMBJ4736E3/TR13 is no exception. It is manufactured to high standards to ensure consistent performance and reliability. Whether you're designing a new circuit or repairing an existing one, the SMBJ4736E3/TR13 Zener diode is a solid choice for your voltage regulation and protection needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources provided by Microchip Technology.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess