EN
  • EN
  • DE

SMBJ4732E3/TR13

Part No SMBJ4732E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4732
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280591-SMBJ4732E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4732E3/TR13 CAD Model

Description

Microchip Technology's SMBJ4732E3/TR13 Zener Diode

The SMBJ4732E3/TR13 is a robust and precision Zener diode from Microchip Technology, designed to provide a reliable voltage regulation solution. This component is part of Microchip's expansive range of semiconductor products, tailored for various applications across multiple industries. The SMBJ4732E3/TR13 is specifically crafted to offer excellent stability and performance in environments where voltage regulation is crucial.

With its precise Zener voltage of 4.7 volts and a tolerance of ±5%, this diode ensures accurate voltage clamping, making it an ideal choice for protecting sensitive electronics against overvoltage transients. The device is capable of dissipating up to 1 watt of power, which helps to maintain a stable operation even under high power conditions. Its robust design is encapsulated in a DO-214AA (SMB) package, which not only provides a compact footprint but also offers good thermal performance for better heat dissipation.

The SMBJ4732E3/TR13 is designed to meet the rigorous standards of the industry, with a surge capability that complies with the ISO 7637-2 pulse 3a and 3b test waveforms, making it well-suited for automotive applications where transient voltage protection is critical. Additionally, the device is characterized for operation from -55°C to +150°C, ensuring reliable performance across a wide range of operating temperatures.

Applications for this Zener diode are diverse, ranging from voltage regulation in consumer electronics, such as computers and televisions, to industrial systems, including automation controls and power management circuits. Its high level of integration makes it a convenient choice for designers looking to simplify their circuit designs and enhance overall reliability.

Furthermore, the SMBJ4732E3/TR13 is available in tape and reel packaging (denoted by the TR13 suffix), which facilitates efficient assembly processes, especially for high-volume manufacturing. This packaging option ensures that the components are ready for automated pick-and-place equipment, reducing production time and costs.

Overall, the SMBJ4732E3/TR13 Zener diode from Microchip Technology represents a dependable and efficient solution for circuit protection and voltage stabilization in a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess