EN
  • EN
  • DE

SMBJ30E3/TR13

Part No SMBJ30E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 53.5V
Current - Peak Pulse (10/1000µs) 11.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ30
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299277-SMBJ30E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ30E3/TR13 CAD Model

Description

Microchip Technology SMBJ30E3/TR13 Product Overview

The SMBJ30E3/TR13 from Microchip Technology is a robust and reliable transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges. This component is a part of Microchip's high-quality surge protection product line, offering a practical solution for safeguarding circuits against transient voltage events that can cause malfunctions, degrade performance, or even lead to irreversible damage.

Key Features

  • Stand-Off Voltage: The device is characterized by a stand-off voltage of 30V, making it suitable for a range of applications where this voltage level is prevalent.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 600W for a 10/1000µs waveform, ensuring adequate protection for your circuitry during surge events.
  • Package: The SMBJ30E3/TR13 comes in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications while providing excellent power dissipation capabilities.
  • Operating Temperature: This TVS diode operates effectively within a temperature range of -55°C to +150°C, offering reliable performance under extreme conditions.
  • RoHS Compliant: The component is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances.

Applications

The SMBJ30E3/TR13 is versatile and can be used across a wide spectrum of applications. It is particularly well-suited for:

  • Industrial systems
  • Communication systems
  • Power supply units
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ30E3/TR13 is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance. Users can rely on this TVS diode to provide a shield against voltage transients and maintain the integrity of their electronic systems.

Conclusion

Whether you're developing industrial equipment, automotive systems, or consumer electronics, the SMBJ30E3/TR13 from Microchip Technology provides a reliable solution for protecting sensitive components from voltage transients. Its robust design and versatile features make it an essential component for any application where surge protection is a priority.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess