EN
  • EN
  • DE

SMBJ170CAE3/TR13

Part No SMBJ170CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 170V
Voltage - Breakdown (Min) 189V
Voltage - Clamping (Max) @ Ipp 275V
Current - Peak Pulse (10/1000µs) 2.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ170
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299528-SMBJ170CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ170CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ170CAE3/TR13: A Robust Transient Voltage Suppressor

Microchip Technology's SMBJ170CAE3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This component is a part of Microchip's renowned SMBJ series, which is trusted by professionals in various industries for its reliability and performance.

Key Features

  • Voltage Protection Range: The SMBJ170CAE3/TR13 offers a stand-off voltage of 170V, making it suitable for a wide range of applications where voltage regulation is critical.
  • Peak Pulse Power: It can handle peak pulse power of 600W for a 10/1000μs waveform, ensuring effective protection against high energy transients.
  • Bi-directional Protection: As a bidirectional TVS, it can protect circuits from voltage spikes occurring in both directions, providing versatile application use.
  • Fast Response Time: The device responds to over-voltage events in picoseconds, offering immediate protection to sensitive components.
  • Low Leakage Current: With its low leakage current, the SMBJ170CAE3/TR13 ensures minimal impact on the normal operation of the protected device.
  • RoHS Compliant: This TVS diode is compliant with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

The SMBJ170CAE3/TR13 is ideal for a variety of applications, including:

  • Power supply circuits
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive systems
  • Microprocessor-based equipment

Package and Quality Assurance

The device comes in a DO-214AA package, also known as an SMB package, which is known for its compact footprint and robustness, making it suitable for high-density circuit designs. The SMBJ170CAE3/TR13 is provided in tape and reel packaging, designated by the TR13 suffix, which facilitates efficient assembly processes for high-volume production.

Microchip Technology is committed to delivering high-quality components. The SMBJ170CAE3/TR13 is subjected to rigorous testing and quality control measures, ensuring that each diode meets the stringent standards required for industrial and commercial use. With its combination of features, this TVS diode is an excellent choice for designers seeking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess