EN
  • EN
  • DE

SMBJ16CAE3/TR13

Part No SMBJ16CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V
Voltage - Breakdown (Min) 17.8V
Voltage - Clamping (Max) @ Ipp 26V
Current - Peak Pulse (10/1000µs) 23.1A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ16
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299532-SMBJ16CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ16CAE3/TR13 CAD Model

Description

The SMBJ16CAE3/TR13 is a robust transient voltage suppression (TVS) diode from the reputable manufacturer Microchip Technology. This device is specifically designed to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in power levels, electrostatic discharge, lightning, and other transient events. With its bidirectional clamping feature, the SMBJ16CAE3/TR13 is an ideal solution for safeguarding circuits with operating voltages around 16V.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 16V, making it suitable for a wide range of applications that operate at or below this voltage level.
  • Peak Pulse Power: It can handle peak pulse power of 600W (10/1000μs wave shape), providing reliable protection against high energy transients.
  • Clamping Voltage: The SMBJ16CAE3/TR13 features a low clamping voltage, ensuring that the protected components are exposed to minimal stress during transient conditions.
  • Package: Packaged in the SMB (DO-214AA) format, it offers a compact footprint for PCB layouts and is suitable for automated assembly processes.
  • RoHS Compliance: This product is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.
  • Qualifications: The TVS diode is qualified to industrial standards, ensuring reliability and performance in harsh environments.

Applications

The SMBJ16CAE3/TR13 is versatile and can be used in various applications that require transient voltage protection, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems like mobile phones and networking equipment
  • Industrial control systems and automation equipment
  • Automotive electronics and safety systems
  • Power supply units and voltage regulation modules

Ordering Information

The SMBJ16CAE3/TR13 from Microchip Technology is available in tape and reel packaging, denoted by the suffix "/TR13", facilitating efficient handling and placement during the manufacturing process. For more information or to place an order, please contact Microchip Technology's authorized distributors or visit their official website.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess