EN
  • EN
  • DE

SMBG5378CE3/TR13

Part No SMBG5378CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 100 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 72 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5378
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280990-SMBG5378CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5378CE3/TR13 CAD Model

Description

Microchip Technology SMBG5378CE3/TR13 Product Overview

The SMBG5378CE3/TR13 is a cutting-edge semiconductor product from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive portfolio of electronic components designed to provide reliable and efficient solutions for a wide range of applications.

Key Features

  • High Reliability: Manufactured by Microchip Technology, the SMBG5378CE3/TR13 is built to meet the highest standards of quality and performance.
  • Enhanced Performance: This product is designed to deliver superior electrical characteristics, ensuring optimal performance in its intended applications.
  • Compact Package: The SMBG5378CE3/TR13 comes in a small package, making it suitable for use in space-constrained environments without sacrificing functionality.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it versatile for use in various industrial, automotive, and consumer applications.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The SMBG5378CE3/TR13 from Microchip Technology is ideal for a variety of applications. Its robust design and high reliability make it suitable for use in:

  • Power supply circuits
  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The SMBG5378CE3/TR13 boasts technical specifications that ensure it meets the needs of demanding applications. Customers should refer to the datasheet for detailed electrical and mechanical specifications to ensure compatibility with their specific use case.

Ordering and Availability

Microchip Technology's SMBG5378CE3/TR13 is available for order. Customers can contact Microchip directly or authorized distributors for pricing, availability, and additional services such as technical support and custom orders. With Microchip's reputation for excellence, customers can expect a product that delivers both quality and reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess