EN
  • EN
  • DE

SMBG5377BE3/TR13

Part No SMBG5377BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 75 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 65.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5377
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280251-SMBG5377BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5377BE3/TR13 CAD Model

Description

Microchip Technology's SMBG5377BE3/TR13 Overview

The SMBG5377BE3/TR13 is a cutting-edge product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular component is a testament to Microchip's commitment to delivering high-quality, reliable solutions for the electronics industry. Designed with precision and durability in mind, the SMBG5377BE3/TR13 is an ideal choice for a wide range of applications, from industrial systems to consumer electronics.

Key Features and Benefits

  • Robust Voltage Regulation: This component is designed to provide stable voltage regulation, ensuring consistent performance and reliability for devices that require precise voltage control.
  • High Efficiency: The SMBG5377BE3/TR13 is built to offer high efficiency, which is crucial for minimizing energy consumption and heat generation in electronic systems.
  • Compact Design: With its small form factor, this product is well-suited for space-constrained applications, allowing designers to incorporate it into compact devices without compromising on performance.
  • Thermal Protection: The device includes features to protect against overheating, which can extend the life of the product and the systems in which it is used.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it versatile for use in various environments, from industrial settings to outdoor applications.

Applications

The SMBG5377BE3/TR13 is a versatile component that can be integrated into numerous electronic systems. Its applications include, but are not limited to:

  • Power supply circuits
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics
  • Computer systems
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its rigorous testing and quality assurance processes. The SMBG5377BE3/TR13 is no exception, as it undergoes extensive evaluation to ensure it meets the high standards expected by industry professionals. Customers can trust this product for its durability and performance, backed by Microchip's reputation for excellence.

In summary, the SMBG5377BE3/TR13 from Microchip Technology is a superior choice for anyone looking for a reliable and efficient voltage regulation solution. Its combination of features makes it a valuable addition to any electronic system requiring precise power management.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess