EN
  • EN
  • DE

SMBG5373B/TR13

Part No SMBG5373B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 44 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 49 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5373
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280391-SMBG5373B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5373B/TR13 CAD Model

Description

The SMBG5373B/TR13 is a state-of-the-art semiconductor device from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide array of applications, particularly in the automotive, industrial, and consumer electronics sectors. With its robust design and reliable performance, the SMBG5373B/TR13 is a top choice for designers and engineers looking for high-quality electronic components.

Key Features

  • High Precision: The device is built for precision operations, ensuring consistent performance and accuracy in its applications.
  • Durability: Designed to withstand harsh conditions, the SMBG5373B/TR13 is made with high-quality materials that contribute to its longevity and reliability.
  • Versatility: Its flexible nature makes it suitable for a variety of uses, from simple consumer gadgets to complex industrial systems.
  • Compact Size: Its small form factor is ideal for designs where space is at a premium, without compromising on power or functionality.

Applications

The versatility of the SMBG5373B/TR13 allows it to be used in a broad spectrum of applications. In the automotive industry, it can be integrated into engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). For industrial purposes, it is perfect for automation control systems, power management solutions, and IoT devices. Consumer electronics such as smartphones, tablets, and wearable technology also benefit from the integration of this high-performance component.

Technical Specifications

The SMBG5373B/TR13 is designed to meet rigorous technical standards. It operates efficiently across a wide temperature range, ensuring functionality in extreme environments. The component is also compliant with various industry standards, which guarantees compatibility with numerous systems and platforms.

Quality Assurance

Microchip Technology is committed to delivering high-quality products. The SMBG5373B/TR13 has undergone extensive testing and quality control measures to ensure it meets the company's stringent reliability criteria. Customers can trust that they are receiving a product that not only meets but exceeds industry standards.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess