EN
  • EN
  • DE

SMBG5362BE3/TR13

Part No SMBG5362BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 28 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 20.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5362
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280685-SMBG5362BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5362BE3/TR13 CAD Model

Description

Product Overview: SMBG5362BE3/TR13 from Microchip Technology

Microchip Technology's SMBG5362BE3/TR13 is a high-performance, precision Zener diode designed for a variety of electronic applications. This component is a testament to Microchip's commitment to providing reliable and durable electronic solutions that meet the stringent requirements of modern electronic devices.

Key Features

  • Diode Type: Zener diode, offering voltage regulation and transient protection.
  • Package: The SMBG5362BE3/TR13 comes in a surface-mount SMB (DO-214AA) package, which is ideal for automated assembly processes and saves valuable board space.
  • Zener Voltage: It provides a precise Zener voltage, ensuring accurate voltage regulation for sensitive circuits.
  • Power Dissipation: With its capability to dissipate power effectively, this Zener diode can handle significant amounts of energy, making it suitable for robust applications.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range, maintaining performance across various environmental conditions.

Applications

The SMBG5362BE3/TR13 is versatile and can be used in a wide array of applications, including:

  • Voltage regulation circuits
  • Protection for sensitive electronics from voltage spikes
  • Power supply management
  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment

Quality and Reliability

Microchip Technology ensures that each SMBG5362BE3/TR13 Zener diode meets the highest quality standards. The device is manufactured using robust materials and tested rigorously to guarantee its performance and longevity. Its reliability makes it an excellent choice for critical applications where consistent operation is paramount.

Conclusion

The SMBG5362BE3/TR13 Zener diode from Microchip Technology is a compact, high-performance solution for voltage regulation and protection needs in a variety of electronic applications. Its small footprint, combined with its high power dissipation and wide operating temperature range, make it a flexible and reliable choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess