EN
  • EN
  • DE

SMBG5356BE3/TR13

Part No SMBG5356BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 19 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5356
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280796-SMBG5356BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5356BE3/TR13 CAD Model

Description

Microchip Technology's SMBG5356BE3/TR13 Product Overview

Introducing the SMBG5356BE3/TR13, a high-performance Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection for a wide array of electronic applications. This Zener diode is a testament to Microchip's commitment to delivering reliable and robust components that meet the stringent requirements of modern electronic devices.

Key Features

  • Diode Configuration: The SMBG5356BE3/TR13 is a single, standalone component, which makes it versatile for various circuit designs.
  • Nominal Zener Voltage: It offers a nominal Zener voltage of 56V, providing a stable reference voltage for your circuits.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package Type: The diode comes in a DO-215AA package, also known as an SMBG package, which is known for its compact size and excellent power dissipation capabilities.
  • High Surge Capability: It is designed to withstand surge currents, ensuring protection against transient voltage spikes and enhancing the durability of the end product.
  • Operating Temperature Range: The SMBG5356BE3/TR13 operates effectively within a wide temperature range of -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The SMBG5356BE3/TR13 is ideal for a variety of applications where voltage regulation and protection are critical. It is commonly used in:

  • Power management systems
  • Overvoltage protection circuits
  • Voltage reference in consumer electronics
  • Industrial electronics
  • Telecommunication devices

Quality and Reliability

Microchip Technology is known for its high standards in quality and reliability, and the SMBG5356BE3/TR13 is no exception. It is manufactured to meet rigorous industry standards, ensuring consistent performance and a long operational lifespan for the devices it is used in. Whether for commercial, industrial, or even military applications, this Zener diode is a trusted component that engineers and designers can rely on.

Choose the SMBG5356BE3/TR13 for your next project and experience the peace of mind that comes with using components from a leading semiconductor manufacturer like Microchip Technology.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess