EN
  • EN
  • DE

SMBG5355AE3/TR13

Part No SMBG5355AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5355
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280820-SMBG5355AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5355AE3/TR13 CAD Model

Description

Microchip Technology's SMBG5355AE3/TR13 Product Overview

The SMBG5355AE3/TR13 is a cutting-edge semiconductor device from Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This product is designed to cater to a wide range of applications, offering robust performance in a compact form factor. Its precise engineering and manufacturing ensure that it meets the stringent requirements of both industrial and consumer electronic applications.

Key Features

  • High Reliability: The SMBG5355AE3/TR13 is built to Microchip's high-quality standards, ensuring reliable operation under various conditions. It is suitable for mission-critical applications where consistent performance is crucial.
  • Advanced Technology: Incorporating the latest innovations in semiconductor technology, this product offers enhanced functionality that can help improve system efficiency and performance.
  • Power Efficiency: Designed with energy conservation in mind, the SMBG5355AE3/TR13 ensures optimal power usage, making it an excellent choice for power-sensitive designs.
  • Easy Integration: The device comes in a user-friendly package that simplifies the integration process into existing systems, reducing development time and accelerating time-to-market.

Applications

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication equipment
  • Medical devices

Product Specifications

The SMBG5355AE3/TR13 is crafted to meet the demands of a broad spectrum of applications. It boasts a robust set of specifications that ensure it can handle the requirements of various electronic systems. The device's specifications are meticulously detailed in the product datasheet, which provides comprehensive information on electrical characteristics, operating conditions, and packaging details.

Quality and Support

Microchip Technology is committed to delivering not just high-quality products but also exceptional customer support. The SMBG5355AE3/TR13 is backed by Microchip's comprehensive technical support and service, ensuring that customers have access to the resources they need to successfully implement this device into their solutions.

For more detailed information, including purchasing options, sample requests, and technical resources, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess