EN
  • EN
  • DE

SMBG5352A/TR13

Part No SMBG5352A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5352
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280882-SMBG5352A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5352A/TR13 CAD Model

Description

Microchip Technology's SMBG5352A/TR13 Product Overview

Microchip Technology's SMBG5352A/TR13 is a cutting-edge semiconductor device designed to cater to the sophisticated needs of modern electronic applications. This product stands out in the market for its high reliability and performance, making it an ideal choice for designers and engineers looking to enhance their systems.

Key Features

  • Robust Voltage Regulation: The SMBG5352A/TR13 is engineered to provide stable voltage regulation, which is crucial for maintaining the integrity of electronic circuits.
  • High Power Dissipation: With an impressive power dissipation capability, this device can handle higher currents and power levels, allowing for versatile usage in various applications.
  • Surface-Mount Package: The component comes in a surface-mount package, which is suitable for automated assembly processes and helps in reducing the overall size of the end product.
  • Temperature Stability: It operates effectively across a wide temperature range, ensuring consistent performance even under extreme conditions.
  • Long-Term Reliability: Microchip's commitment to quality means that the SMBG5352A/TR13 is built to last, providing a long operational lifespan.

Applications

The versatility of the SMBG5352A/TR13 allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Power supply circuits
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronic devices

Technical Specifications

The SMBG5352A/TR13 boasts the following technical specifications:

  • Package: DO-215AA
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer

Microchip Technology's SMBG5352A/TR13 is a testament to the company's dedication to innovation and excellence. By integrating this product into your designs, you can expect improved system performance, reliability, and a competitive edge in your market.

For more detailed information, including operating temperature ranges, electrical characteristics, and recommended usage, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess