EN
  • EN
  • DE

SMAJ5931CE3/TR13

Part No SMAJ5931CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 12 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5931
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280818-SMAJ5931CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5931CE3/TR13 CAD Model

Description

Microchip Technology SMAJ5931CE3/TR13 Zener Diode

The SMAJ5931CE3/TR13 is a high-quality Zener diode product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to provide a reliable voltage regulation solution across a wide range of applications. Its precise voltage control and robust design make it ideal for use in power supply circuits, voltage reference applications, and as a protective device against overvoltage conditions.

Constructed with silicon technology, the SMAJ5931CE3/TR13 offers excellent stability and performance characteristics. It comes in a compact SMA package, which is not only space-efficient but also capable of withstanding high levels of thermal and mechanical stress. This makes the SMAJ5931CE3/TR13 suitable for high-density circuit board designs where space is at a premium and reliability is crucial.

The Zener diode operates with a nominal Zener voltage of 5.1V, providing a stable reference voltage for various electronic circuits. It is capable of dissipating up to 1.5W of power, ensuring that it can handle significant power levels while maintaining its voltage regulation function. The device is also characterized by its low dynamic impedance, which further enhances its performance in stabilizing voltage under varying load conditions.

Microchip Technology's SMAJ5931CE3/TR13 is designed to meet the stringent requirements of the industry, offering high surge capability and excellent clamping characteristics. It is also compliant with the RoHS directive, making it an environmentally friendly choice for modern electronic designs. The TR13 suffix indicates that this product is provided in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

In summary, the SMAJ5931CE3/TR13 Zener diode from Microchip Technology is a high-performance, reliable, and compact solution for voltage regulation and protection needs in electronic systems. Its robust design, stable operation, and compliance with environmental standards make it a preferred choice for engineers and designers looking to incorporate effective voltage control in their applications.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess